EN
  • EN
  • DE

SC4080B

Part No SC4080B
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315351-SC4080B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC4080B CAD Model

Description

The SC4080B is a surge protection device manufactured by Semtech Corporation. This device is designed to protect sensitive electronic equipment from transient voltage surges caused by lightning, electrostatic discharge (ESD), and other electrical disturbances. It is part of Semtech's line of surge protection solutions aimed at enhancing the reliability and longevity of electronic systems.

Applications

  • Telecommunications equipment: Protecting phone lines, modems, and network interfaces from lightning-induced surges.
  • Industrial control systems: Safeguarding programmable logic controllers (PLCs), sensors, and other control devices in harsh industrial environments.
  • Power supplies: Protecting power supplies from voltage spikes and surges, ensuring stable power delivery to connected devices.
  • Security systems: Shielding security cameras, alarm systems, and access control systems from electrical damage.
  • Consumer electronics: Protecting sensitive components in televisions, stereos, and other home entertainment devices.

Features

  • Low clamping voltage: Provides effective surge suppression while maintaining a low voltage drop across the protected circuit.
  • High surge current capability: Able to withstand high surge currents without degradation of performance.
  • Fast response time: Quickly responds to transient voltage surges, minimizing the risk of damage to protected equipment.
  • Compact package: Allows for easy integration into space-constrained applications.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronic components from damage caused by voltage surges, extending the lifespan of equipment.
  • Reduced downtime: Minimizes the risk of equipment failure due to surge events, reducing downtime and maintenance costs.
  • Improved system performance: Ensures stable operation of electronic systems by preventing voltage surges from disrupting sensitive circuits.
  • Cost-effective protection: Provides a cost-effective solution for protecting valuable electronic assets from surge damage.
  • Easy integration: Can be easily integrated into existing and new designs, simplifying the implementation of surge protection measures.

Additional Details

The SC4080B typically utilizes transient voltage suppression (TVS) diode technology to achieve its surge protection capabilities. The specific electrical characteristics, such as clamping voltage and surge current capability, will vary based on the exact configuration and application. Refer to the Semtech datasheet for precise specifications. It is commonly available in surface-mount packages. Proper PCB layout and component placement are crucial to maximizing the effectiveness of the surge protection provided by the SC4080B.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess