EN
  • EN
  • DE

SC2614ML

Part No SC2614ML
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315120-SC2614ML
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC2614ML CAD Model

Description

The SC2614ML is a synchronous step-down DC-DC converter manufactured by Semtech Corporation. It is designed to efficiently convert a higher voltage to a lower voltage while maintaining high efficiency. This converter is suitable for various power management applications where space and efficiency are critical.

Applications:

  • Portable Devices: Powering smartphones, tablets, and other handheld devices requiring efficient power conversion.
  • Point-of-Load Regulation: Providing regulated voltage to specific components within a system.
  • Embedded Systems: Supplying power to microcontrollers and other integrated circuits in embedded applications.
  • Wearable Technology: Powering smartwatches, fitness trackers, and other wearable devices.
  • Wireless Modules: Providing stable power to wireless communication modules such as Wi-Fi and Bluetooth.

Features:

  • High Efficiency: Designed for optimal power conversion, minimizing energy loss and heat generation.
  • Synchronous Rectification: Uses synchronous MOSFETs to improve efficiency by reducing diode conduction losses.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Overcurrent Protection: Built-in protection circuitry prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the device from overheating by shutting down operation at excessive temperatures.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, improving system reliability.
  • Simplified Design: Integrated features simplify the design process and reduce component count.
  • Improved System Reliability: Protection features prevent damage from common fault conditions.
  • Versatile Power Solution: Wide input voltage range and adjustable output voltage make it suitable for diverse applications.

Additional Details:

The SC2614ML often features a high switching frequency, allowing for the use of smaller external components. Additional features may include soft-start to limit inrush current during startup and enable/disable control for power sequencing. The specific switching frequency, input voltage range, output voltage range, and other parameters can be found in the device's datasheet. It's generally available in a small, thermally-enhanced package.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $7.7119
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
AMCC
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.6537

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess