EN
  • EN
  • DE

SC2420ISW

Part No SC2420ISW
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0149+
Reference case SOP-28
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
RoHS State Request Verification
Win Source Part Number 756453-SC2420ISW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC2420ISW CAD Model

Description

The SC2420ISW is a highly integrated 2.4 GHz ISM band transceiver manufactured by Semtech Corporation. It's designed for short-range wireless communication applications, offering a combination of low power consumption and reliable performance.

Applications

  • Wireless Sensor Networks (WSN): Monitoring environmental conditions, industrial processes, and building automation systems.
  • Remote Control Systems: Controlling appliances, toys, and other electronic devices wirelessly.
  • Wireless Audio Streaming: Transmitting audio signals between devices, such as headphones and speakers.
  • Home Automation: Connecting smart home devices, such as lights, thermostats, and security systems.
  • Gaming Peripherals: Wireless mice, keyboards, and game controllers.

Features

  • 2.4 GHz ISM Band Operation: Complies with global standards for license-free operation.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Synthesizer: Simplifies design and reduces component count.
  • Programmable Output Power: Allows for optimization of range and power consumption.
  • Data Rate up to 2 Mbps: Supports high-bandwidth applications.

Benefits

  • Long Battery Life: Enables extended operation of wireless devices.
  • Reliable Communication: Provides robust and stable wireless links.
  • Easy Integration: Simplifies the design and development process.
  • Cost-Effective: Offers a competitive solution for short-range wireless applications.
  • Global Compatibility: Operates in the widely used 2.4 GHz ISM band.

Additional Details

The SC2420ISW typically requires a supply voltage of 2.1V to 3.6V. It supports various modulation schemes. The specific sensitivity, adjacent channel rejection, and other RF performance parameters can be found in the product datasheet. The transceiver communicates with a host microcontroller via a serial interface, such as SPI. The device includes power management features and digital RSSI (Received Signal Strength Indicator) for signal quality monitoring.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0270 $60.8100
70+ $1.6632 $116.4240
110+ $1.6112 $177.2320
150+ $1.5593 $233.8950
195+ $1.5073 $293.9235
260+ $1.3514 $351.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess