EN
  • EN
  • DE

SC1405BTS.TR

Part No SC1405BTS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description High Speed Synchronous Power MOSFET Smart Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314625-SC1405BTS.TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1405BTS.TR CAD Model

Description

The SC1405BTS.TR is a surge protection device manufactured by Semtech Corporation, designed to protect sensitive electronic circuits from transient voltage surges, such as those caused by electrostatic discharge (ESD) and lightning strikes. This component is commonly used to enhance the reliability and longevity of electronic equipment by preventing damage from overvoltage events.

Applications:

  • Consumer Electronics: Protection for devices like smartphones, tablets, and laptops against ESD and other voltage surges.
  • Telecommunications Equipment: Safeguarding telecom infrastructure such as routers, modems, and network switches from lightning-induced surges.
  • Industrial Control Systems: Protecting sensitive control circuitry in industrial automation equipment against electrical transients.
  • Medical Devices: Ensuring the reliable operation of medical equipment by preventing damage from ESD and other surge events.
  • Automotive Electronics: Protecting automotive electronic systems from voltage spikes and transients in the vehicle's electrical system.

Features:

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage that sensitive circuits are exposed to during surge events.
  • Fast Response Time: Quickly reacts to transient voltage events, preventing damage to downstream components.
  • Low Capacitance: Maintains signal integrity in high-speed data transmission applications.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • High Surge Current Capability: Withstands high surge currents without degradation of performance.

Benefits:

  • Enhanced System Reliability: Protects electronic equipment from damage due to transient voltage events, increasing overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved System Performance: Ensures reliable operation in harsh environments with ESD and EFT threats.
  • Cost Savings: Reduces repair and replacement costs associated with surge-related damage.
  • Extended Product Lifespan: Prolongs the lifespan of electronic equipment by protecting it from transient voltage stresses.

Additional Details:

The SC1405BTS.TR is designed to meet industry standards for surge protection, ensuring robust performance in various applications. Its low dynamic resistance contributes to effective clamping performance, and the device is available in a surface-mount package for efficient assembly. The '.TR' suffix typically indicates tape and reel packaging for automated assembly processes. For precise operating conditions, absolute maximum ratings, and detailed specifications, refer to the manufacturer's datasheet. Proper application of this device requires careful consideration of the circuit's operating voltage and expected surge conditions.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $3.2617
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess