Product Overview: AP2330W-7 - Diodes Incorporated
The AP2330W-7 is a state-of-the-art, single P-channel enhancement mode field effect transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver high performance and reliability for a wide range of applications.
Key Features
- Low On-Resistance: The AP2330W-7 features an extremely low on-resistance (R<sub>DS(on)), which ensures high efficiency and minimal power loss during operation.
- High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle significant power, making it suitable for demanding applications.
- Compact SOT-23 Package: Encased in a small surface-mount SOT-23 package, the AP2330W-7 is ideal for space-constrained applications without compromising on performance.
- Lead-Free and RoHS Compliant: This product is environmentally friendly, meeting the requirements for RoHS compliance and is completely lead-free, ensuring it is suitable for use in a wide range of consumer electronics.
Applications
The AP2330W-7 is versatile and can be used in various applications, including but not limited to:
- Power Management Circuits
- Load Switching
- Battery Management Systems
- Portable Electronic Devices
- DC/DC Converters
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
-20V
Continuous Drain Current (I<sub>D)
-3A
Power Dissipation (P<sub>D)
1.4W
R<sub>DS(on)
65mΩ @ V<sub>GS = -4.5V
With its robust design and high performance, the AP2330W-7 is a reliable choice for designers and engineers looking to enhance their power management systems. Diodes Incorporated ensures that this product is manufactured with the highest quality standards, offering a dependable solution for your electronic design needs.