EN
  • EN
  • DE

SC1157CS.TR

Part No SC1157CS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE SYNCHRONOUS DC/DC CONTROLLER FOR ADVANCED PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314535-SC1157CS.TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1157CS.TR CAD Model

Description

The SC1157CS.TR is a high-performance, synchronous buck regulator from Semtech Corporation, designed for applications requiring efficient step-down conversion from a higher voltage to a lower voltage. The ".TR" suffix indicates that this part is supplied in tape and reel packaging, which is suitable for automated assembly processes.

Applications

  • Point-of-Load Regulation: Used to provide localized power conversion near the load, improving efficiency and reducing noise.
  • Portable Devices: Ideal for battery-powered applications like smartphones, tablets, and wearables due to its high efficiency and small size.
  • Networking Equipment: Employed in routers, switches, and other network devices for stable and efficient power delivery to critical components.
  • Industrial Control Systems: Integrated into industrial controllers and sensors for reliable power conversion in harsh environments.
  • Automated Assembly: The tape and reel packaging is specifically designed for pick-and-place machines in high-volume manufacturing.

Features

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency, extending battery life in portable applications.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet specific application requirements.
  • Integrated MOSFETs: Internal MOSFETs simplify the design and reduce the overall solution size.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating and ensure reliable operation.
  • Soft-Start: Incorporates a soft-start function to limit inrush current during startup, reducing stress on components.
  • Tape and Reel Packaging: Supplied in tape and reel for automated assembly processes.

Benefits

  • Extended Battery Life: High efficiency translates to longer battery life in portable devices, improving user experience.
  • Reduced System Cost: Integrated MOSFETs and minimal external components reduce overall system cost.
  • Improved Reliability: Overcurrent and thermal shutdown protection enhance system reliability and prevent damage.
  • Simplified Design: Integrated features and a compact package simplify the design process and reduce development time.
  • Stable Operation: The SC1157CS.TR provides stable and reliable power conversion, ensuring consistent performance of the powered device.
  • Automated Manufacturing: Tape and reel packaging facilitates efficient and cost-effective automated assembly.

Additional Details

The SC1157CS.TR operates with a switching frequency that balances efficiency and solution size. It typically requires a minimal number of external components, such as input and output capacitors and an inductor, to complete the power conversion circuit. The device is available in a compact surface-mount package, facilitating easy integration into densely populated circuit boards. Its robust design and comprehensive protection features, combined with the tape and reel packaging, make it a dependable choice for high-volume power management applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess