EN
  • EN
  • DE

SC112CSK-5.0TR

Part No SC112CSK-5.0TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314500-SC112CSK-5.0TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC112CSK-5.0TR CAD Model

Description

The SC112CSK-5.0TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage, making it a suitable choice for a wide range of applications requiring a precise and reliable power source.

Applications

  • Portable Electronics: Powers key components in smartphones, tablets, and other handheld devices.
  • Wireless Communication Devices: Provides stable power to transceivers, RF front-ends, and other communication ICs in wireless systems.
  • Microcontroller Power: Regulates the voltage supply for microcontrollers in embedded systems.
  • Post-Regulation for Switching Regulators: Used after a switching regulator to further reduce ripple and noise, providing a cleaner power supply.
  • Sensor Applications: Supplies clean and stable power for sensors in various applications, ensuring accurate and reliable readings.

Features

  • Low Dropout Voltage: Ensures a stable output voltage even when the input voltage is close to the output voltage.
  • Stable with Ceramic Capacitors: Optimized for use with low-ESR ceramic capacitors, reducing the need for bulky and expensive tantalum or electrolytic capacitors.
  • Short Circuit Protection: Protects the regulator and the load from damage in the event of a short circuit.
  • Over-Temperature Protection: Shuts down the regulator when the temperature exceeds a safe limit, preventing thermal damage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load, contributing to longer battery life.
  • Small Package: Available in a small package, allowing for efficient use of board space in compact designs.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Improved System Reliability: Short circuit and over-temperature protection enhance system reliability and prevent damage.
  • Reduced Board Space: The small package size and compatibility with ceramic capacitors minimize board space requirements.
  • Simplified Design: Easy to use and requires minimal external components, simplifying the design and reducing BOM cost.
  • Stable Power Supply: Provides a stable and regulated 5.0V output voltage, ensuring reliable operation of connected components.

Additional Details

The SC112CSK-5.0TR typically operates with an input voltage range of 5.2V to 5.5V. It exhibits excellent line and load regulation, maintaining a stable output voltage under varying input voltage and load conditions. The regulator is typically available in a small outline package suitable for surface mount assembly, making it easy to integrate into modern electronic designs. The part is supplied in tape and reel packaging (TR) for automated assembly processes.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess