EN
  • EN
  • DE

RCLAMP1851ZA

Part No RCLAMP1851ZA
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description Ultra Small RClamp 1-Line, 18V ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Semtech Corporation
Manufacturer Homepage www.semtech.com
Win Source Part Number 741059-RCLAMP1851ZA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RCLAMP1851ZA CAD Model

Description

The RCLAMP1851ZA is a transient voltage suppressor (TVS) diode array designed by Semtech Corporation for protecting sensitive electronic equipment against electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is commonly used in high-speed data lines and interfaces to ensure reliable operation in harsh environments.

Applications

  • USB Interfaces: Protection of USB data lines against ESD.
  • HDMI Interfaces: Surge protection for HDMI ports in consumer electronics.
  • Ethernet Ports: Protection for Ethernet interfaces in networking equipment.
  • Display Ports: Protecting DisplayPort interfaces in computers and monitors.
  • Automotive Electronics: Protection of sensitive automotive systems from voltage transients.

Features

  • Low Clamping Voltage: Provides fast and effective clamping of transient voltages.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Package: Available in compact packages, suitable for space-constrained designs.
  • ESD Protection: Provides high ESD protection per IEC 61000-4-2 standard.
  • RoHS Compliant: Complies with environmental standards for lead-free manufacturing.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients.
  • Improved Signal Integrity: Low capacitance ensures minimal signal degradation.
  • Compact Design: Small package allows for easy integration into densely populated circuit boards.
  • Compliance with Standards: Meets industry standards for ESD protection.
  • Reduced Downtime: Prevents equipment failure due to voltage surges, minimizing downtime.

Additional Details

The RCLAMP1851ZA is typically supplied in a small surface mount package, such as a SOT-23 or similar. It is designed to handle multiple transient events without degradation. Important specifications include the breakdown voltage, clamping voltage, and surge current capability. The operating temperature range is usually between -40°C to +125°C.

You May Also Be Interested in

Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess