The RCLAMP0502B is a low voltage Transient Voltage Suppressor (TVS) array designed by Semtech Corporation. It is designed to protect sensitive electronics from damage or latch-up due to electrostatic discharge (ESD), electrical fast transient (EFT), and surge events. This device integrates two TVS diodes in a small SOT-23 package, making it ideal for space-constrained applications.
Applications
- Protection of I/O interfaces in portable devices
- Protection of data lines in smartphones and tablets
- Protection of USB ports
- Protection of Ethernet ports
- Protection of HDMI ports
- General purpose ESD protection
Features
- Low clamping voltage
- Low dynamic resistance
- ESD protection > ±30kV contact discharge per IEC 61000-4-2
- EFT protection > 40A (5/50ns)
- Surge protection > 2A (8/20μs)
- Low capacitance: 2.5 pF (typical)
- Small SOT-23 package
- RoHS and REACH compliant
Benefits
- Provides robust ESD, EFT, and surge protection for sensitive electronics
- Minimizes signal degradation due to low capacitance
- Saves board space due to small package size
- Increases system reliability
- Simplifies PCB layout
Additional Details
The RCLAMP0502B is designed to protect two data lines. It features a low clamping voltage, which ensures that the protected circuitry is not exposed to excessive voltage during transient events. The low dynamic resistance of the device allows it to quickly clamp the voltage, providing effective protection against ESD, EFT, and surge. The small SOT-23 package makes it easy to integrate the RCLAMP0502B into compact designs. The device is also RoHS and REACH compliant, making it suitable for environmentally conscious applications.
The RCLAMP0502B is a reliable and cost-effective solution for protecting sensitive electronics from transient voltage events. Its combination of low clamping voltage, low capacitance, and small package size makes it an ideal choice for a wide range of applications.