The Semtech GV7605-IBE3 is a high-performance cable equalizer designed to compensate for signal losses in coaxial cables. It is part of Semtech's GV series of video processing solutions, aimed at broadcast and professional video applications.
Applications:
- Equalization of SDI signals in broadcast video equipment
- Compensation for cable losses in CCTV systems
- Extending the reach of SDI signals in video distribution networks
- Use in video routers and switchers
- Applications requiring cable equalization up to 3Gbps SDI
Features:
- Automatic cable equalization for SMPTE 424M, SMPTE 292M, and SMPTE 259M standards
- Supports data rates up to 3Gbps
- Adjustable equalization settings for different cable lengths
- Low power consumption
- Integrated output driver with adjustable output swing
- Cable length indicator
- Small package size for space-constrained applications
Benefits:
- Extends the transmission distance of SDI signals over coaxial cables
- Improves signal integrity by compensating for cable losses
- Simplifies system design with automatic cable equalization
- Reduces the need for manual adjustments
- Enhances video quality by reducing jitter and signal distortion
- Enables reliable transmission of high-definition video signals
Additional Details:
The GV7605-IBE3 utilizes advanced equalization techniques to counteract the effects of cable attenuation, which increases with frequency. This allows for the reliable transmission of high-bandwidth SDI signals over longer cable lengths. The device features automatic cable equalization, which eliminates the need for manual adjustments. The integrated output driver provides a clean and stable output signal, while the adjustable output swing allows for optimization of signal levels. The GV7605-IBE3 is available in a small package, making it suitable for space-constrained applications.
Specific technical specifications include support for SMPTE standards such as 424M (3G-SDI), 292M (HD-SDI), and 259M (SD-SDI). The equalization range is typically specified for various cable types and lengths, providing designers with the necessary information for selecting the appropriate device for their application. The GV7605-IBE3 operates on a single power supply voltage, simplifying system power requirements.