Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Semtech Corporation
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 2000 V
Current - Average Rectified (Io) 350mA
Voltage - Forward (Vf) (Max) @ If 5 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 250 ns
Current - Reverse Leakage @ Vr 250 nA @ 1500 V
Capacitance @ Vr, F 2.5pF @ 5V, 1MHz
Mounting Through Hole
Case / Package Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 175°C
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 1
Win Source Part Number 1324053-F20
Ultra Librarian 3D Model Ultra Librarian F20 CAD Model

Description

The Semtech F20 is a rectifier diode designed for various applications requiring efficient power conversion and reverse voltage protection. This diode is known for its robust construction and reliable performance in demanding environments.

Applications:

  • Power supplies: Used in AC-DC power supplies to convert alternating current to direct current.
  • Motor control circuits: Provides reverse voltage protection for transistors and other sensitive components.
  • General rectification: Suitable for general-purpose rectification in various electronic circuits.
  • Solar panel systems: Prevents reverse current flow in solar panel arrays.
  • Battery charging circuits: Facilitates efficient and safe battery charging processes.

Features:

  • High surge current capability: Withstands high surge currents, making it suitable for applications with transient voltage spikes.
  • Low forward voltage drop: Minimizes power loss and improves overall efficiency.
  • High reliability: Offers stable performance under various operating conditions.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Compact size: Facilitates easy integration into space-constrained designs.

Benefits:

  • Improved efficiency: The low forward voltage drop reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Enhanced system reliability: High surge current capability ensures stable operation even during transient events.
  • Cost-effective: Provides a balance of performance and price, making it an economical choice for various applications.
  • Simplified design: Easy to integrate into existing circuits with minimal modifications.
  • Protection of sensitive components: Prevents reverse current flow, protecting other components from damage.

Additional Details:

The Semtech F20 diode is typically available in various package options such as DO-41. Key specifications include a maximum repetitive reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)). The exact values for these specifications can vary depending on the specific model and should be verified in the product datasheet. It's also important to consult the datasheet for detailed information on thermal resistance, storage temperature range, and other crucial parameters.

You May Also Be Interested in

STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention