EN
  • EN
  • DE

SKM200GB123D

Part No SKM200GB123D
Manufacturer Semikron
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 324671-SKM200GB123D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Maintenance & Repair
Ultra Librarian 3D Model Ultra Librarian SKM200GB123D CAD Model

Description

The SKM200GB123D is an IGBT module manufactured by Semikron, designed for power switching applications. As an IGBT (Insulated Gate Bipolar Transistor) module, it combines the characteristics of MOSFETs and bipolar transistors, providing efficient and fast switching capabilities. It is used in applications requiring control over high voltages and currents. The module integrates several IGBTs and diodes in a single package, simplifying design and assembly.

Applications:

  • Three-phase motor drives for industrial automation.
  • Solar inverters for renewable energy conversion.
  • Uninterruptible power supplies (UPS) for critical systems.
  • Welding power supplies.
  • Induction heating systems.

Features:

  • IGBTs: The core switching components for efficient power control.
  • Integrated freewheeling diodes: Provides reverse voltage protection for the IGBTs.
  • Low VCE(sat): Reduces conduction losses, enhancing efficiency.
  • Short circuit ruggedness: Withstands short circuit conditions for a specified duration.
  • Isolated baseplate: Facilitates easy mounting and heat sinking.

Benefits:

  • High efficiency: Minimizes energy waste and reduces operating costs.
  • Reliable performance: Ensures stable and consistent operation in demanding applications.
  • Simplified design: Integrated components reduce complexity and component count.
  • Compact size: Allows for smaller and more space-efficient designs.
  • Improved thermal management: Facilitates efficient heat dissipation, enhancing reliability.

Additional Details:

The SKM200GB123D typically features a voltage rating of 1200V (indicated by the '123' which often corresponds to 1200V, or 1200V/10) and a current rating of 200A. The 'D' suffix usually denotes a specific package type or internal configuration. A key consideration when using this module is the proper selection and implementation of a heat sink to manage thermal dissipation. The datasheet from Semikron provides crucial information such as maximum junction temperature, thermal resistance, switching characteristics, and safe operating area. Proper gate drive design is also critical to ensure optimal switching performance and to prevent damage to the IGBTs. The module’s internal structure is designed to minimize stray inductance, which can cause voltage overshoot and ringing during switching transitions. This helps to improve the overall EMI performance of the system. It's designed for robust operation in harsh industrial environments, and the use of appropriate protection circuitry is recommended to safeguard against overvoltage, overcurrent, and overtemperature conditions.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
Samsung
Lowest to $11.2613
Broadcom Limited
Lowest to $31.2813
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Lowest to $39.1695
Broadcom Limited
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess