The SKKH72/18E is a thyristor module manufactured by Semikron, designed for applications requiring controlled rectification and phase control. It's a component suited for industrial power electronics, enabling efficient AC-DC conversion and power regulation.
Applications
- Industrial rectifiers
- Light dimming control
- Motor speed control
- Battery charging systems
- Welding power supplies
- Voltage regulators
Features
- High blocking voltage capability
- Electrically isolated base plate for simplified mounting
- High surge current handling
- Pressure contact technology for reliable thermal and electrical contact
- Standard industrial package
- High di/dt capability
- Low on-state voltage drop
Benefits
- Precise power control in various applications
- Increased system reliability due to robust design
- Simplified thermal management with isolated base plate
- Long operational lifespan
- Efficient power conversion
Additional Details
The SKKH72/18E is a phase control thyristor module where '72' represents the average on-state current (72A) and '18' representing the blocking voltage (1800V). The isolated base plate simplifies heatsink mounting, reducing assembly time and cost. The module is designed to withstand high surge currents, enhancing its robustness in demanding applications. Pressure contact technology ensures reliable thermal and electrical contact between the thyristor die and the base plate. This design enables excellent heat dissipation and contributes to the module's overall reliability. The low on-state voltage drop minimizes power losses, improving the efficiency of the power conversion system. Proper heatsinking is critical to ensure the thyristor operates within its safe operating area. The required heatsink size depends on the operating current and ambient temperature. The gate triggering characteristics are designed for easy interfacing with control circuitry, allowing for precise and efficient control of the thyristor.