EN
  • EN
  • DE

SKIIP 39AC12T4V1

Part No SKIIP 39AC12T4V1
Manufacturer Semikron
Catalog OEM Parts ( S )
Description MiniSKiip; IGBT Module; 1200V; 200A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Voltage (VCEO) 1.2 kV
Maximum Operating Temperature 175 °C
Min Operating Temperature -40 °C
Mount Screw
Number of Pins 19
RoHS Compliant
Win Source Part Number 1019590-SKIIP 39AC12T4V1
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKIIP 39AC12T4V1 CAD Model

Description

The SKIIP 39AC12T4V1 is an intelligent power module (IPM) manufactured by Semikron. This module integrates various power semiconductor components, gate drivers, and protection circuitry into a single package. It is designed to simplify the implementation of motor drives and inverter systems, offering a compact and reliable solution.

Applications:

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) for controlling AC motors in industrial applications.
  • Servo Drives: Employed in servo motor control systems for precise positioning and motion control.
  • Inverter Systems: Utilized in solar inverters, UPS (Uninterruptible Power Supplies), and other power conversion systems.
  • Welding Machines: Used in the power stages of welding equipment.
  • HVAC Systems: Found in the inverter sections of HVAC (Heating, Ventilation, and Air Conditioning) systems for compressor control.

Features:

  • Integrated Power Semiconductors: Contains IGBTs (Insulated Gate Bipolar Transistors) and diodes for efficient power switching.
  • Integrated Gate Drivers: Includes gate drivers for optimal IGBT control and protection.
  • Protection Features: Offers overcurrent, short-circuit, and over-temperature protection to enhance system reliability.
  • Compact Design: Integrates multiple components into a single package, reducing board space and simplifying assembly.
  • Low Inductance Layout: Optimized internal layout minimizes parasitic inductance, improving switching performance.

Benefits:

  • Simplified System Design: Integration of multiple functions simplifies circuit design and reduces development time.
  • Improved Reliability: Built-in protection features enhance system reliability and prevent component failures.
  • Reduced Board Space: Compact module design saves valuable board space, enabling smaller and more efficient systems.
  • Enhanced Performance: Optimized layout and gate drivers improve switching performance and reduce EMI (Electromagnetic Interference).
  • Lower System Cost: Integration of components reduces the number of external parts, lowering overall system cost.

Additional Details:

The SKIIP 39AC12T4V1 typically operates at a voltage rating of 1200V and a current rating appropriate for its application. Its thermal performance is enhanced by the package design, which allows for efficient heat dissipation. Semikron provides detailed datasheets and application notes to support the integration of this IPM into various systems. The module is designed for robust performance in demanding industrial environments and complies with relevant safety standards.

You May Also Be Interested in

Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $132.8571 $132.8571
2+ $128.4286 $256.8572
3+ $115.1429 $345.4287
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess