EN
  • EN
  • DE

DM28C256-250

Part No DM28C256-250
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055624-DM28C256-250
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM28C256-250 CAD Model

Description

The DM28C256-250 is a 256K (32K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SEEQ Technology. EEPROMs are non-volatile memory devices that can be electrically erased and reprogrammed, offering flexibility in data storage and modification. The "-250" suffix indicates an access time of 250 nanoseconds.

Applications

  • Embedded systems: Storing configuration data, calibration parameters, and firmware.
  • Industrial controls: Storing program code and machine settings in programmable logic controllers (PLCs).
  • Data logging: Recording sensor readings and other data in remote monitoring systems.
  • Telecommunications equipment: Storing network configurations and routing tables.
  • Consumer electronics: Storing user preferences and game data in set-top boxes and gaming consoles.

Features

  • 256K (32K x 8) Memory Organization: Stores 262,144 bits of data organized as 32,768 bytes.
  • CMOS Technology: Low power consumption.
  • Electrically Erasable and Programmable: Data can be erased and reprogrammed electrically.
  • Fast Access Time: 250 nanosecond access time for quick data retrieval.
  • Byte Alterable: Allows individual bytes to be erased and programmed without affecting other data.
  • JEDEC Standard Pinout: Compatible with other standard EEPROMs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • Reprogrammability: Allows for easy updates and modifications to stored data.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Fast Access: Enables real-time data access in performance-critical applications.
  • Flexibility: Byte alterability provides granular control over data storage.

Additional Details

The DM28C256-250 typically operates on a single 5V power supply. It supports both page and byte write modes. The endurance, or the number of erase/write cycles the memory can withstand, is typically in the range of 10,000 to 100,000 cycles per byte. The device is often available in a 28-pin DIP (Dual In-Line Package) or a surface-mount SOIC (Small Outline Integrated Circuit) package. It features TTL-compatible inputs and outputs. Consult the manufacturer's datasheet for specific timing diagrams, voltage levels, and programming algorithms.

You May Also Be Interested in

Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess