EN
  • EN
  • DE

107020109

Part No 107020109
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description GROVE - PASSIVE BUZZER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Seeed Technology Co., Ltd
Package Bulk
Product Status Active
Platform Grove
Type Audio
Function Buzzer
Utilized IC / Part MLT-8530
Contents Board(s), Cable(s)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 885151-107020109
Ultra Librarian 3D Model Ultra Librarian 107020109 CAD Model

Description

The 885151-107020109 is an audio development board designed for use with MLT-8530 IC.

  • Package: bulk
  • Includes: board(s) and cable(s)
  • Platform: Grove
  • Type: expansion board or daughter card
  • Function: buzzer
  • Status: active
  • Manufacturer: Seeed Technology Co., Ltd.
  • REACH: unaffected

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BRD AMR SENSOR CONDITIONER
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
Analog Devices Inc.
PMOD BOARD PH MONITOR AD7793
Need more? Email Us
Analog Devices Inc.
SHIELD BOARD TOXIC GAS DETECTOR
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess