EN
  • EN
  • DE

SZMD12C

Part No SZMD12C
Manufacturer SECOS
Catalog Electronic Wholesale
Description Transient Voltage Suppressors for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1263341-SZMD12C
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZMD12C CAD Model

Description

The SZMD12C is a Transient Voltage Suppressor (TVS) diode manufactured by SECOS. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and other transient voltage events. This device is crucial in ensuring the reliability and longevity of electronic circuits by clamping overvoltage conditions before they can cause damage.

Applications

  • Data lines protection: Used to protect data transmission lines from ESD and transient voltage surges.
  • Microcontroller protection: Safeguards microcontrollers from voltage spikes, ensuring stable operation.
  • Automotive electronics: Protects sensitive components in automotive systems from voltage transients.
  • Industrial control systems: Used in industrial equipment to prevent damage from electrical surges.
  • Consumer electronics: Protects devices such as smartphones, tablets, and laptops from ESD.

Features

  • Transient Voltage Suppression: Specifically designed to suppress transient voltages quickly and effectively.
  • Low Clamping Voltage: Offers a low clamping voltage to protect sensitive components.
  • Fast Response Time: Reacts rapidly to transient voltage events, minimizing potential damage.
  • Small Package Size: Compact package allows for easy integration into various circuit designs.
  • High Surge Capability: Withstands high surge currents without degradation.

Benefits

  • Enhanced System Reliability: Protects electronic circuits from damage, increasing their lifespan and reliability.
  • Reduced Downtime: Prevents system failures due to voltage transients, minimizing downtime.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting sensitive components.
  • Easy Integration: Small size and industry-standard package facilitate easy incorporation into existing designs.
  • Improved Product Safety: Protects users and equipment by preventing electrical hazards caused by voltage surges.

Additional Details

The SZMD12C features a standoff voltage of 12V. It typically comes in a small surface mount package, such as SOD-323. Key electrical characteristics include its reverse standoff voltage, breakdown voltage, clamping voltage, and peak pulse current capability. It complies with industry standards for ESD protection, ensuring its suitability for various applications. The diode's construction and materials are chosen to provide robust performance and longevity under harsh operating conditions.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess