Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1262519-SUF305B
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUF305B CAD Model

Description

The SUF305B is a fast recovery epitaxial diode (FRED) manufactured by SECOS. These diodes are designed for high-speed switching applications requiring low reverse recovery time and soft recovery characteristics. The ‘305’ within the product identifier likely relates to the voltage and current ratings of the diode, and the ‘B’ may indicate a specific version or characteristic. The specific parameters must be confirmed with the datasheet.

Applications

  • Power Factor Correction (PFC) Circuits: Used as a boost diode in PFC circuits to improve power factor and reduce harmonic distortion.
  • Switching Power Supplies: Employed as a rectifier or freewheeling diode in switching power supplies for high-speed operation.
  • DC-DC Converters: Used in DC-DC converters to rectify the output voltage and improve efficiency.
  • Motor Drives: Used in motor drive circuits to provide freewheeling diode action and protect switching transistors.
  • Induction Heating: Employed in induction heating circuits for high-frequency rectification.

Features

  • Fast Recovery Time: Provides very short reverse recovery time for high-speed switching.
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Soft Recovery Characteristics: Minimizes voltage spikes and EMI (electromagnetic interference).
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Designed for long-term reliability in demanding environments.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher overall efficiency.
  • Reduced EMI: Soft recovery characteristics minimize voltage spikes and reduce EMI.
  • Increased System Reliability: High surge current capability and robust design ensure reliable operation.
  • Simplified Design: Fast recovery time simplifies the design of high-speed switching circuits.
  • Reduced Heat Generation: Minimizes heat generation, leading to cooler operation.
  • Environmental Compliance: RoHS compliance ensures environmentally friendly operation.

The SUF305B is typically available in a DO-27 or similar axial-lead package. It is designed to operate within a specific voltage and current range. Consult the datasheet for detailed electrical characteristics, reverse recovery time specifications, and thermal resistance. Datasheet would contain the specific forward voltage, reverse recovery time, and surge current capability of this diode.

You May Also Be Interested in

Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention