EN
  • EN
  • DE

SS2030

Part No SS2030
Manufacturer SECOS
Catalog Electronic Wholesale
Description 20AMP Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1258960-SS2030
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS2030 CAD Model

Description

The SS2030 is a Schottky Barrier Rectifier manufactured by SECOS. This diode is optimized for high-efficiency rectification in various applications, including switching power supplies, DC-DC converters, and freewheeling circuits. Its key features include a low forward voltage drop and fast switching speed, contributing to improved system performance and reduced power loss.

Applications:

  • Switching Power Supplies: Used in the output rectification stage of SMPS to enhance efficiency and reduce heat.
  • DC-DC Converters: Employed in voltage conversion circuits for efficient power management.
  • Freewheeling Diodes: Protects inductive loads by providing a path for current during switching transitions.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections in electronic devices.
  • LED Lighting: Used in LED power supplies to ensure efficient and stable operation.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation, leading to improved efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Robust design capable of withstanding high transient currents.
  • High Reliability: Stable performance across a wide range of operating conditions.
  • Compact Package: Available in various surface-mount and through-hole packages for easy integration.

Benefits:

  • Enhanced Efficiency: Reduces power loss, resulting in energy savings and cooler operation.
  • Improved System Performance: Stable and reliable operation in demanding applications.
  • Increased Reliability: Consistent performance over a long lifespan.
  • Compact Design: Enables smaller and more efficient circuit designs.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details:

The SS2030 typically features a forward current rating of 2.0 Amps and a reverse voltage rating of 30 Volts. It is commonly available in packages such as DO-214AA (SMB) and DO-27. The low forward voltage drop is particularly beneficial in low-voltage applications, where even small voltage losses can significantly impact overall efficiency. Its fast switching speed makes it suitable for high-frequency designs, where switching losses can be a major concern. The SS2030 is widely used in portable electronic devices, power adapters, and industrial power supplies. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess