EN
  • EN
  • DE

SS2040

Part No SS2040
Manufacturer SECOS
Catalog Electronic Wholesale
Description 20AMP Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1258962-SS2040
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS2040 CAD Model

Description

The SS2040 is a Schottky Barrier Rectifier diode manufactured by SECOS. It is designed for high-efficiency rectification in power supplies, DC-DC converters, and other circuits requiring fast switching and low forward voltage drop. This diode is optimized to minimize power losses and improve overall system performance.

Applications:

  • Switching Power Supplies: Used in the output rectification stage to improve efficiency and reduce heat generation.
  • DC-DC Converters: Employed in voltage conversion circuits for efficient power management in portable devices and industrial applications.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching transitions, ensuring reliable operation.
  • Reverse Polarity Protection: Safeguards sensitive electronic components from damage due to incorrect polarity connections.
  • Solar Power Systems: Used as blocking diodes to prevent reverse current flow and protect solar panels.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation, leading to higher efficiency and cooler operation.
  • Fast Switching Speed: Reduces switching losses, making it suitable for high-frequency applications.
  • High Surge Current Capability: Withstands transient current surges, enhancing reliability and preventing damage.
  • High Junction Temperature Capability: Allows for operation in demanding thermal environments.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power dissipation, leading to energy savings and lower operating temperatures.
  • Enhanced Circuit Performance: Provides stable and reliable operation in demanding applications.
  • Increased Reliability: Ensures consistent performance over a wide range of operating conditions.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details:

The SS2040 typically has a forward current rating of 2.0 Amps and a reverse voltage rating of 40 Volts. It is often available in surface-mount packages like SMA or SMB, facilitating automated assembly and efficient use of board space. The low forward voltage drop of this diode is particularly beneficial in low-voltage applications, where even small voltage losses can significantly impact overall efficiency. Its fast switching speed makes it well-suited for high-frequency designs where switching losses are a major concern. The SS2040 is commonly used in portable electronic devices, power adapters, and various industrial power supplies. Designers should refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Intel
Lowest to $50.4238
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,430+ $0.0404 $57.7720
3,450+ $0.0335 $115.5750
5,360+ $0.0323 $173.1280
7,410+ $0.0312 $231.1920
9,620+ $0.0300 $288.6000
12,500+ $0.0277 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess