Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1258957-SS20100
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS20100 CAD Model

Description

The SS20100 is a Schottky Barrier Rectifier manufactured by SECOS. It is designed for high-efficiency rectification in power supplies, inverters, and various electronic circuits where minimizing power loss is crucial. With its low forward voltage drop and fast switching speed, the SS20100 provides excellent performance in high-frequency applications.

Applications:

  • Switching power supplies: Used for secondary rectification to improve efficiency and reduce heat generation.
  • DC-DC converters: Implemented in buck, boost, and buck-boost converters for efficient voltage conversion.
  • Solar power systems: Used as a blocking diode to prevent reverse current flow and protect solar panels.
  • LED lighting systems: Employed in power supplies for efficient and reliable operation.
  • Freewheeling diodes: Protects inductive loads from voltage spikes during switching.

Features:

  • Low forward voltage drop: Minimizes power loss, resulting in higher efficiency and cooler operation.
  • Fast switching speed: Reduces switching losses, making it suitable for high-frequency applications.
  • High surge current capability: Withstands transient current surges, enhancing reliability and preventing damage.
  • High junction temperature capability: Allows for operation in demanding thermal environments.
  • RoHS compliant: Ensures compliance with environmental regulations.

Benefits:

  • Improved efficiency: Reduces power dissipation, leading to energy savings and lower operating temperatures.
  • Enhanced circuit performance: Provides stable and reliable operation in demanding applications.
  • Increased reliability: Ensures consistent performance over a wide range of operating conditions.
  • Compact design: Enables smaller and more efficient power supply designs.
  • Environmentally friendly: Complies with RoHS regulations, minimizing environmental impact.

Additional Details:

The SS20100 is characterized by a forward current of 20A and a reverse voltage of 100V. It is typically available in various package options such as TO-220, TO-247, and D2PAK. The low forward voltage drop of the SS20100 is a key factor in its ability to improve the efficiency of power conversion circuits. Its fast switching speed is essential for reducing switching losses in high-frequency applications. The device is widely used in applications where power efficiency and reliability are critical, such as in server power supplies, telecom equipment, and industrial power systems. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Fuji Electric
Low IR Schottky barrier diode
Lowest to $0.3661
ECAD model for YA868C06R
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention