The QG301B-LF is a transient voltage suppressor (TVS) diode manufactured by SECOS. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode is characterized by its low leakage current, fast response time, and high surge capability. It is commonly used in various applications to safeguard against transient overvoltage events.
Applications
- Protection of I/O interfaces
- Safeguarding data lines in communication equipment
- Protection of power supplies
- ESD protection for consumer electronics
- Overvoltage protection in automotive electronics
Features
- Low leakage current
- Fast response time
- High surge capability
- Lead-free package
- Compliant with RoHS standards
Benefits
- Provides reliable protection against voltage surges
- Enhances the lifespan of sensitive electronic components
- Minimizes downtime due to voltage-related failures
- Reduces warranty claims associated with ESD damage
- Ensures compliance with environmental regulations
Additional Details
The QG301B-LF is typically packaged in a small outline diode (SOD) package. Its key electrical parameters include a reverse standoff voltage, a breakdown voltage, and a clamping voltage. The surge capability is typically specified in terms of peak pulse current (IPP) and waveform (e.g., 8/20 μs). The operating temperature range is usually from -55°C to +125°C. It's crucial to consult the datasheet for precise specifications and application guidelines.