Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1470654-ST2000NM017B
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian ST2000NM017B CAD Model

Description

The Seagate ST2000NM017B is a 2TB Exos 7E10 series Hard Disk Drive specifically engineered for enterprise-level deployments. This 3.5-inch HDD offers a SATA interface with a 6Gb/s transfer rate, designed to meet the rigorous demands of high data volume workloads in a 24/7 operational setting. It supports both 512e and 4KN formatting, providing flexibility and efficiency in data storage and access, making it well-suited for data centers and cloud storage applications. The Exos 7E10 series is distinguished by its robustness and reliability, tailored to support heavy data analytics, multi-drive environments, and other intensive tasks without compromising on performance. Its integration of advanced caching algorithms enhances data transfer rates, further bolstering its suitability for critical operations where speed and dependability are paramount. The 2TB capacity, while providing significant storage space, is also efficiently managed to ensure optimal performance across various storage architectures, confirming the ST2000NM017B as a pivotal component in Seagate's enterprise storage solutions.

You May Also Be Interested in

Micron Technology Inc.
SSD 1TB M.2 MODULE TLC NVME / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB NVMe M.2 Module
Need more? Email Us
ECAD model for MTFDHBA1T0TDV-1AZ1AABYY
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK960TDT-1AW1ZABYY
Intel
400GB SSD 1.8" 5mm DC S3700 SATA 6Gb/s MLC 25nm
Need more? Email Us
ECAD model for SSDSC1NA400G301
Adata
240GB SX930 2.5' SATA 6Gb/s
Need more? Email Us
ECAD model for ASX930SS3-240GM-C
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Lowest to $1,280.3031
ECAD model for MTFDDAK960TDS-1AW1ZABYY
Solidigm
240GB SSD 1.8" DC S3500 SATA 6Gb/s
Need more? Email Us
ECAD model for SSDSC1NB240G4
Phoenix Contact
Solid State Drives - SSD VL 80 GB SSD KIT
Need more? Email Us
ECAD model for 2701112
Micron Technology Inc.
SSD 1.92TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1.92TB SATA III 2.5" 5V
Lowest to $1,467.6228
ECAD model for MTFDDAK1T9TDT-1AW1ZABYY
Samsung
240GB SSD 1.8" SATA
Need more? Email Us
ECAD model for MZ8WD240HCFV-00003

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention