EN
  • EN
  • DE

BAS21TC

Part No BAS21TC
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Small Signal Switching 250V 0.4A 50ns 3-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer Diodes Incorporated
Win Source Part Number 231376-BAS21TC
Popularity Low
Supply and Demand Status Sufficient
Family Name BAS21
Introduction Date October 30, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAS21TC CAD Model

Description

Introducing the BAS21TC High-Voltage Switching Diode from Diodes Incorporated

The BAS21TC from Diodes Incorporated is a high-voltage switching diode that offers superior performance for a variety of applications. This diode is designed to meet the needs of today's advanced electronic circuits, providing reliable and efficient switching capabilities in a compact package. With its high reverse voltage and fast switching speed, the BAS21TC is an ideal choice for high-density circuit designs.

Key Features:

  • High Reverse Voltage: The BAS21TC can withstand up to 250V reverse voltage, making it suitable for circuits that experience high voltage conditions.
  • Fast Switching Speed: With a fast reverse recovery time of typically 50ns, this diode ensures quick transitions between on and off states, which is crucial for high-speed switching applications.
  • Low Capacitance: The device features low capacitance, which minimizes charge storage and allows for faster switching operations without significant power loss.
  • Surface-Mount Package: The BAS21TC comes in a compact SOT-23 package, which is ideal for space-constrained applications and provides ease of integration into surface-mount technology (SMT) manufacturing processes.
  • High Reliability: Built with Diodes Incorporated's proven manufacturing techniques, the BAS21TC offers consistent performance and high reliability, ensuring a long operational lifespan.

Applications:

The BAS21TC is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • High-frequency inverters
  • DC-DC converters
  • Charge and discharge circuits for battery management
  • Pulse circuits and timing generation

With its robust design and high-performance characteristics, the BAS21TC is an excellent choice for designers looking to enhance their electronic products. Whether for industrial, commercial, or consumer electronics, Diodes Incorporated's BAS21TC offers the quality and reliability that modern circuits demand.

Summary:

In conclusion, the BAS21TC high-voltage switching diode from Diodes Incorporated stands out with its high reverse voltage capability, fast switching speed, and low capacitance. Its SOT-23 package is perfect for SMT and its reliability makes it a go-to component for engineers. If you're looking for a diode that delivers efficiency and durability, look no further than the BAS21TC.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,482 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess