EN
  • EN
  • DE

XMLDM02V1S13

Part No XMLDM02V1S13
Manufacturer Schneider Electric
Catalog OEM Parts (T - Z)
Description Pressure Sensor Vacuum
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055606-XMLDM02V1S13
Categories OEM Parts(T-Z)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XMLDM02V1S13 CAD Model

Description

The Schneider Electric XMLDM02V1S13 is an electronic pressure sensor designed for precise and reliable pressure measurement in various industrial applications. As part of Schneider Electric's pressure sensor range, it offers accurate performance and robust construction.

Applications:

  • Hydraulic Systems: Monitoring pressure in hydraulic circuits.
  • Pneumatic Systems: Measuring pressure in pneumatic systems.
  • HVAC Systems: Monitoring refrigerant pressure in air conditioning and refrigeration units.
  • Water Treatment: Measuring water pressure in water treatment facilities.
  • Process Control: Providing pressure feedback in process control loops.

Features:

  • Compact Design: Small and lightweight design for easy installation in confined spaces.
  • Stainless Steel Construction: Durable stainless steel construction for corrosion resistance and long service life.
  • High Accuracy: Provides accurate and repeatable pressure measurements.
  • Adjustable Measuring Range: Offers adjustable measuring range.
  • Analog Output: Features an analog output signal proportional to the measured pressure.

Benefits:

  • Precise Pressure Measurement: Provides accurate and reliable pressure data for process control and monitoring.
  • Enhanced System Performance: Enables optimized control and performance of industrial systems.
  • Increased Reliability: Durable construction ensures long-term performance in harsh environments.
  • Easy Installation: Compact design and standard connections simplify installation.
  • Reduced Maintenance: Robust construction minimizes maintenance requirements.

Additional Details:

The XMLDM02V1S13 typically has a pressure range of 0 to 2 bar. The output signal is typically 4-20 mA. The process connection is often a G1/4A male thread. The operating temperature range is typically -20°C to +80°C. The sensor is typically IP65 rated, providing protection against dust and water. Refer to the official Schneider Electric datasheet for complete specifications and performance characteristics.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess