Product Overview: SN74LVC2G125YEPR
The SN74LVC2G125YEPR is a high-performance, dual bus buffer gate with 3-state outputs from the reputable semiconductor manufacturer, Texas Instruments. This integrated circuit (IC) is part of the advanced LVC family, designed to operate with a supply voltage range of 1.65 to 5.5 volts, making it suitable for interfacing with both 3.3V and 5V logic levels. Its low-voltage operation and low-power consumption make it an ideal choice for battery-operated and power-sensitive applications.
Key Features
- Logic Type: Dual Bus Buffer Gate with 3-State Outputs
- Voltage Range: Wide supply voltage range of 1.65V to 5.5V
- Output Drive: Capable of driving up to 24mA at the output, allowing for direct drive of LEDs or other high-current devices
- Compatibility: Input and output interface capability with 5V TTL logic
- Speed: Fast propagation delays and output transition times
- ESD Protection: High electrostatic discharge (ESD) protection exceeds JESD 22, ensuring robustness for real-world applications
- Temperature Range: Operates across a wide temperature range from -40°C to +85°C
- Package: Available in a compact DSBGA package, minimizing the footprint on the PCB
Applications
The SN74LVC2G125YEPR is versatile and can be used in a variety of digital applications. Its dual buffers with 3-state outputs make it suitable for driving lines on a bus, as it can effectively isolate the bus when not in use. This feature is particularly useful in multiplexed data transmission systems, shared data buses, and memory interfacing where control of data flow is crucial.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC2G125YEPR is no exception. It is designed and manufactured to meet the high standards expected of TI components, ensuring reliability and performance in the field. Whether used in commercial electronics or industrial systems, this buffer gate provides the functionality and durability needed for demanding applications.
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support for assistance with the SN74LVC2G125YEPR.