EN
  • EN
  • DE

XACS101

Part No XACS101
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Contact Block
Description PENDANT STATION CONTACT 600VAC 1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Configurable Switch Components - Contact Block
Mfr Schneider Electric
Series Harmony XAC
Package Box
Product Status Active
Circuit SPST-NO
Requires Switch Body
Termination Style Screw Terminal
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XAC
Standard Package 1 pcs
Win Source Part Number 1230818-XACS101
Ultra Librarian 3D Model Ultra Librarian XACS101 CAD Model

Description

The Harmony XAC Contact Block is a configurable switch component designed for use with Schneider Electric switches.

  • Termination Style: Screw Terminal
  • Series: Harmony XAC
  • Circuit: Single-Pole, Single-Throw Normally Open
  • Compatibility: Various Schneider Electric series

You May Also Be Interested in

Siemens
CONTACT BLK SPST-NC 10A 110V/24V
Need more? Email Us
Schneider Electric
CONT BL SPST 6A 120V/550MA 125V
Need more? Email Us
Schneider Electric
CONTACT BLOCK SPST-NC
Need more? Email Us
Schneider Electric
CONT BL DPST 6A 120V/550MA 125V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NC 10A 500V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NO 5A 250V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NC 5A 250V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NO 5A 250V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess