EN
  • EN
  • DE

SSM1D26BD

Part No SSM1D26BD
Manufacturer Schneider Electric
Catalog Solid State Relays
Description SSR RELAY SPST-NO 6A 1-60V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type DIN Rail
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 4 ~ 32VDC
Voltage - Load 1 V ~ 60 V
Load Current 6 A
Termination Style Screw Terminal
Temperature Range - Operating -30°C ~ 80°C
Case / Package Module
Approval Agency CSA, UL
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570473-SSM1D26BD
Ultra Librarian 3D Model Ultra Librarian SSM1D26BD CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess