Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - PLC Modules
Mfr Delta Electronics/Industrial Automation
Series AH
Package Box
Type Input Module
For Use With/Related Products AH Series
Number of Inputs and Type 8 - Analog
Voltage - Supply 20.4 ~ 28.8VDC
Mounting Type Backplane
Termination Style Screw Terminal
Temperature Range - Operating -20°C ~ 60°C
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names AH08AD-5C-ND,2039-AH08AD-5C
Standard Package 1
Win Source Part Number 1061468-AH08AD-5C
Ultra Librarian 3D Model Ultra Librarian AH08AD-5C CAD Model

Description

The AH08AD-5C from Delta Electronics/Industrial Automation is an analog input module that is designed for use with the AH series of PLC modules.

  • Analog Inputs: 8
  • Voltage Supply Range: 20.4 to 28.8VDC
  • Applications: Industrial automation and control
  • Connections: Screw terminal
  • Temperature Range: -20°C to 60°C

You May Also Be Interested in

Omron
INPUT MODULE 8 ANALOG
Need more? Email Us
ECAD model for NX-AD4204
Omron
MODULE UMAC CPU CONFIGURATION
Need more? Email Us
ECAD model for 33766E02215B00000
Omron
I/O MODULE 16 DIG 16 SOLID ST
Need more? Email Us
ECAD model for CJ1W-MD233
Omron
INPUT MODULE 8 DIGITAL
Need more? Email Us
ECAD model for CJ1W-IA201
Omron
INPUT MODULE 16 ANALOG
Need more? Email Us
ECAD model for CS1W-IA211
Omron
MODULE UMAC CPU CONFIGURATION
Need more? Email Us
ECAD model for 33766F02017B00000
Omron
MODULE UMAC CPU CONFIGURATION
Need more? Email Us
ECAD model for 33766E32016B00000
Omron
MODULE UMAC CPU CONFIGURATION
Need more? Email Us
ECAD model for 33766F32017B00000
Omron
MODULE UMAC CPU CONFIGURATION
Need more? Email Us
ECAD model for 33766F32217B00000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention