EN
  • EN
  • DE

SR2B121FU

Part No SR2B121FU
Manufacturer Schneider Electric
Catalog Controllers - Programmable (PLC, PAC)
Description COMPACT SMART RELAY, ZELIO LOGIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Inputs and Type 8 - Digital
Number of Outputs and Type 4 - Relay
Expandable Non-Expandable
Voltage - Supply 100 ~ 240VAC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550111-SR2B121FU
Ultra Librarian 3D Model Ultra Librarian SR2B121FU CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Schneider Electric
ZELIO SR2 10 I-O 24VDC W/DISPLAY
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOG 12 IN 8 OUT 100-240V
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Phoenix Contact
CONTROL LOGIC 8 IN 4 OUT 24V
Need more? Email Us
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
Omron
CONTROL LOG 18 IN 12OUT 100-240V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess