EN
  • EN
  • DE

RXM2LB2P7 SCHNEIDER

Part No RXM2LB2P7 SCHNEIDER
Manufacturer Schneider Electric
Catalog OEM Parts (O - R)
Description Relay; Miniature Relay Optimum 2 Co 230 VAC 50/
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089463-RXM2LB2P7 SCHNEIDER
Categories OEM Parts(O-R)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RXM2LB2P7 SCHNEIDER CAD Model

Description

The RXM2LB2P7 is a miniature plug-in relay belonging to the Zelio Relay series by Schneider Electric. This relay is designed for industrial and building automation, providing a reliable and compact solution for switching electrical circuits. Its robust design ensures consistent performance in demanding environments.

Applications

  • Industrial Automation: Used in control panels for switching motors, solenoids, and other industrial devices.
  • Building Automation: Controls lighting, HVAC systems, and access control in commercial and residential buildings.
  • Machine Control: Enables control of machine functions, such as starting, stopping, and sequencing.
  • Interface Relays: Acts as an interface between different voltage levels and control systems.
  • PLC Output Relays: Amplifies the output signal from a Programmable Logic Controller (PLC) for controlling higher-powered loads.

Features

  • Miniature Size: Compact design maximizes space utilization in control panels.
  • Plug-in Design: Simplifies installation and replacement of the relay.
  • LED Indicator: Provides visual indication of the relay's operating status, making troubleshooting easier.
  • Lockable Test Button: Allows for manual operation and testing of the relay, ensuring proper functionality.
  • Transparent Cover: Enables easy visual inspection of the contacts for wear or damage.
  • Cadmium-free contact material Environmentally friendly solution

Benefits

  • Increased Reliability: Ensures dependable switching of electrical circuits, minimizing downtime and improving system efficiency.
  • Simplified Maintenance: Plug-in design reduces maintenance time and simplifies the replacement process.
  • Space Saving: Compact size allows for efficient use of space in control panels and enclosures.
  • Easy Monitoring: LED indicator allows for quick and easy visual confirmation of the relay's operating status.
  • Improved Safety: Lockable test button ensures safe manual operation and testing of the relay.

Additional Details

The RXM2LB2P7 relay operates at a coil voltage of 230V AC. It features two changeover contacts (2CO), typically rated for 8A at 250V AC. This relay is designed for DIN rail mounting, utilizing compatible RXZE series sockets. It provides a robust and reliable solution for various automation applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0716 $60.8592
28+ $4.1615 $116.5220
43+ $4.0310 $173.3330
60+ $3.9016 $234.0960
77+ $3.7711 $290.3747
103+ $3.3807 $348.2121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess