Products specifications Report Issue?

Current Rating 10 A
Depth 97 mm
Height 89 mm
Length 97 mm
Max Current Rating 10 A
Maximum Operating Temperature 60 °C
Min Operating Temperature -20 °C
Mount DIN Rail
Number of Poles 3
Output Power 3 kW
REACH SVHC Unknown
RoHS Compliant
Termination Screw
Voltage Rating 690 V
Voltage Rating (AC) 690 V
Weight 350 g
Width 45 mm
Win Source Part Number 1061382-GV2P14
Categories Circuit Breakers
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GV2P14 CAD Model

Description

The Schneider Electric GV2P14 is a circuit breaker that has a voltage rating of 690V AC and a current rating of 10A.

  • Voltage Rating: 690V AC
  • Current Rating: 10A
  • Number of Poles: 3
  • Weight: 350g
  • Width: 45mm
  • Height: 89mm
  • Length: 97mm
  • Output Power: 3kW
  • Maximum Operating Temperature: 60°C
  • Mounting: DIN rail
  • Termination: screw
  • RoHS Compliant: Yes
  • Alternative Parts (cross-reference): 219-3-1-66F-7-5-10, EA3-B0-66-490-11A-GB, EA3-B2-24-610-1DA-GB, EA3-B0-24-475-12A-GB, and EA3-B0-24-610-12A-GBGV2 P14
  • Manufacturer: Schneider Electric
  • Popularity: low
  • Supply and Demand: shortage

You May Also Be Interested in

Sensata Technologies/Airpax
CIR BRKR MAG-HYDR 300A 65VDC
Need more? Email Us
ECAD model for JAEP-2-1-51-1-B1-300
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for IUGF62-28752-1
E-T-A
CIR BRKR MAG 40A 28VDC PUSH-PULL
Need more? Email Us
ECAD model for 9510-G213-J3F1-B2C2B1-40A
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for IULK2-27810-1
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR 240VAC 50VDC
Need more? Email Us
ECAD model for AP112-1R-36616-1
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
ECAD model for 4435.0126
E-T-A
CIR BRKR THRM 5A 250VAC 50VDC
Need more? Email Us
ECAD model for 1110-F212-P1M1-5A
Eaton Bussmann
CIR BRKR 80A PUSH-RESET
Need more? Email Us
ECAD model for CB185P-80
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for UPG1-5238-6

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention