EN
  • EN
  • DE

CB185P-80

Part No CB185P-80
Manufacturer Eaton Bussmann
Catalog Circuit Breakers
Description CIR BRKR 80A PUSH-RESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Chassis Mount
Breaker Type Thermal
Current Rating (Amps) 80A
Voltage Rating - DC 42 V
Actuator Type Push to Reset
Number of Poles 1
Illumination None
Approval Agency -;5;9;7;10;8;3;4;2;1;19;602001;4328;1920;288;602004;3500;3600;600428;2649;432;1864;602337;429;302;2041;283;5730;4047;3845;183;602027;164;3766;480;1885;2330;5073;18;5346;600051;2620;2473;23;5088;600460;236;2298;277;189;4008;486;1862;723;3473;602056;4908;2132;600350;17;41;4335;601966;95;2303;2946;601597;281;818;0;42402;22234;81443;4074;1913;1914;7463;19373;119;6347;444;2016;6349;9814;38555;7473;28690;3859;36058;36057;50623;37795;44807;14252;3593;5797;131043;8411;112986;20463;2017;128450;18863;40353;2018;16824;13875;15136;5496;4075;44808;2019;4077;4076;4078;936;28691;28692;65802;13122;13123;57454;4065;40354;62474;40355;68602;62475;14422;59795;16555;5503;14435;23997;4292;47021;2015;72813;4073;36036;7926;7935;14280;3697;10017;2085;2086;856;4175;4176;1653;2311;94395;94396;94402;111599;4087;4083;4084;4088;40356;33978;40357;62476;64285;15278;4086;4085;37800;36060;127180;127181;127182;127183;4089;4082;40358;14364;15141;40359;40360;94403;94404;14831;131040;1030;5756;109218;4081;10867;13937;68603;68604;40361;40362;44809;40363;2020;50847;13981;11250;7046;1462;1549;80149;80152;80153;80154;80155;80156;131041;106407;131042;80157;80158;80160;80161;80162;80163;80164;83434;83435;83436;80167;80168;80170;122778;4872;29781;37032;4110;55853;55852;55848;55850;55849;55855;27330;4090;4091;53;14342;1054;118157;83244;110923;90;52389;52390;52391;52392;52393;52394;59798;50732;52395;52396;52397;52398;52399;52400;52401;37837;52402;52403;52404;52405;52406;52407;52408;37863;37871;52409;52410;52411;112949;52412;28148;65162;59797;52413;6902;52414;52415;80171;81823;81824;81825;14993;86684;36942;37033;36943;2022;104474;13870;2023;104473;36944;37034;46715;46716;293;122826;13133;37035;28051;5137;2024;36945;46717;1735;2021;110031;23922;58;68605;1051;27246;36064;47022;40364;112549;62478;40366;19174;117722;73022;794;128299;36061;38536;2204;120785;5856;73023;69259;60281;26520;65636;1049;47;80301;28261;36946;36066;46718;77995;36947;36067;4092;4093;63126;39154;65112;36948;37036;35926;27153;36949;22339;26703;53781;1046;81615;23911;36951;36952;36068;36953;36954;36955;36958;36959;36960;36961;1292;132489;1033;30579;60277;53782;54879;4095;28232;33426;65111;56;13958;19050;15322;3953;116206;116207;27256;14344;3925;80173;80175;80178;80179;80180;80182;80183;80185;80187;15163;80188;80190;80191;80193;80195;80194;83437;83438;83439;80196;80197;80198;15085;1845;92235;122777;101923;101924;721;63125;111680;92147;95532;95584;122430;95533;119764;105116;119234;119758;119757;119313;119762;119763;119759;119364;119761;119760;89907;89908;31032;31035;122774;31379;15090;83270;8882;14521;14520;122776;122775;105068;122779;108338;1056;68606;59576;62479;3757;110032;110033;110034;110035;106959;110639;106851;15834;4094;6796;77886;1290;4103;4104;48036;4109;75597;45810;37761;37762;37746;55745;44817;42011;3840;132496;4111;75921;10502;5004;110451;30285;65463;18840;36063;67668;53921;36065;41871;89962;75815;77959;5040;34062;63442;12438;19381;23422;23094;20370;20842;110036;58997;59014;110037;58998;110038;58999;59000;59001;59015;68445;1101;130118;213;1102;130;2025;3524;2026;131;38070;38071;39114;117721;62;61;3;804;4;1;17;6;0;2;4;7;1;1;329230;339014;355994;383652;383775;384993;411897;1;351664;354652;636086;370910;370914;371447;371449;504729;642205;402206;405176;738746;411556;411576;73564;87183;112394;143056;158730;184068;214789;222053;238101;277984;287296;68833;100303;105844;140417;141040;150590;156931;182276;187363;192956;213257;221268;236734;243193;255853;259905;262368;272951;277416;286223;290791;299155;119750;119845;45559;48377;46607;47316;50900;50118;52811;55041;57433;59233;58661;60917;167594;125070;126714;126142;128475;131531;133408;134598;134234;136004;137268;201594;201744;171884;171539;172893;172649;173964;176074;177265;178265;177965;1790
Ultra Librarian 3D Model Ultra Librarian CB185P-80 CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 60VDC
Need more? Email Us
Carling Technologies
CIRCUIT BREAKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 240VAC 60VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 60A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess