EN
  • EN
  • DE

EPDU1116M

Part No EPDU1116M
Manufacturer Schneider Electric
Catalog OEM Parts (C - E)
Description Connection Input = IEC 60309 Plug / Connection Output = IEC 60320 C13 Socket / Connection Output = IEC 60320 C19...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101753-EPDU1116M
Categories OEM Parts(C-E)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EPDU1116M CAD Model

Description

The Schneider Electric EPDU1116M is an Essential Power Distribution Unit (PDU) designed for reliable power distribution in IT and networking environments. It provides a basic level of power management and distribution, making it suitable for various applications where essential power distribution is needed without advanced features.

Applications:

  • Server Rooms and Data Centers: Providing power to servers, networking equipment, and other IT infrastructure components.
  • Networking Closets: Distributing power to switches, routers, and other networking devices.
  • Industrial Control Systems: Powering control panels, PLCs, and other industrial automation equipment.
  • Telecommunications Equipment: Providing power to telecom servers and equipment.
  • Small to Medium-Sized Businesses: Supporting essential power distribution needs in office environments.

Features:

  • Basic Power Distribution: Offers a straightforward method for distributing power to connected devices.
  • Multiple Outlets: Provides several outlets to accommodate various equipment power connections.
  • Durable Construction: Designed with robust materials for reliable performance in demanding environments.
  • Standard Mounting Options: Can be easily installed in standard rack enclosures and cabinets.
  • Overload Protection: Equipped with circuit breakers to protect connected devices from power surges and overloads.

Benefits:

  • Reliable Power Distribution: Ensures consistent power delivery to connected equipment, minimizing downtime.
  • Cost-Effective Solution: Provides essential power distribution without the need for advanced features, offering a budget-friendly option.
  • Easy Installation: Simple design allows for quick and straightforward installation in various environments.
  • Enhanced Equipment Protection: Overload protection safeguards connected devices from damage due to power fluctuations.
  • Scalable Power Management: Supports the power needs of growing IT and networking infrastructures.

Additional Details:

The EPDU1116M typically includes features such as a power cord with a standard plug type suitable for the target region. The number and type of outlets may vary depending on the specific model. It is generally designed for horizontal mounting within a rack or cabinet. Users should check the specific voltage and amperage ratings to ensure compatibility with their equipment and power infrastructure. This PDU is an ideal choice for organizations needing basic, reliable power distribution without the complexity of more advanced power management features.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess