EN
  • EN
  • DE

DZ5CA352

Part No DZ5CA352
Manufacturer Schneider Electric
Catalog Terminal Blocks - Wire Ferrules
Description CABLE END
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Single Wire with Marker
Insulation Insulated
Size 2 AWG (35.00mm²)
Length - Overall 30.00mm
Length - Pin 16.00mm
Color Red
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637076-DZ5CA352
Ultra Librarian 3D Model Ultra Librarian DZ5CA352 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN FERRULE DIN 20AWG SILVER
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 2AWG / Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
Need more? Email Us
Weidmuller
TERM BLOCK HDR 2POS VERT 3.5MM
Need more? Email Us
Phoenix Contact
CONN FERRULE TWO X 18AWG RED
Lowest to $0.1005
Panduit Corp
CONN FERRULE DIN 16AWG BLACK / Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Need more? Email Us
Weidmuller
H 1.5/24 16AWG INS RED
Need more? Email Us
Weidmuller
H 16.0/28 6AWG INS GRN
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 14AWG BLUE / Blue Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 26AWG GRAY / Gray Wire Ferrule Connector DIN 26 AWG (0.14mm²) Single Wire
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess