EN
  • EN
  • DE

DZ5CA005

Part No DZ5CA005
Manufacturer Schneider Electric
Catalog Terminal Blocks - Wire Ferrules
Description CONN FERRULE 22AWG WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Single Wire with Marker
Insulation Insulated
Size 22 AWG (0.50mm2)
Length - Overall 14.00mm
Length - Pin 8.00mm
Color White
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637065-DZ5CA005
Ultra Librarian 3D Model Ultra Librarian DZ5CA005 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN FERRULE DIN TWO X 10AWG YLW / Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 16AWG BLACK / Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Need more? Email Us
American Electrical Inc.
CONN FERRULE W TYPE 2X14AWG BLUE
Need more? Email Us
Altech corporation
CONN FERRULE 20AWG ORANGE / Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire
Need more? Email Us
TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Need more? Email Us
Phoenix Contact
CONN FERRULE DIN 18AWG GRAY
Lowest to $0.0354
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Weidmuller
H 1.5/24 16AWG INS RED
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess