EN
  • EN
  • DE

DZ5CA003

Part No DZ5CA003
Manufacturer Schneider Electric
Catalog Terminal Blocks - Wire Ferrules
Description GREEN CABLE END FOR 24 AWG WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Single Wire with Marker
Insulation Insulated
Size 24 AWG (0.34mm²)
Length - Overall 12.00mm
Length - Pin 8.00mm
Color Green
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637064-DZ5CA003
Ultra Librarian 3D Model Ultra Librarian DZ5CA003 CAD Model

Description

N

You May Also Be Interested in

American Electrical Inc.
CONN FERRULE W TYPE 2X14AWG BLUE
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 18AWG RED / Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Need more? Email Us
Weidmuller
CONN FERRULE 14AWG BLUE
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 10AWG YELLOW / Yellow Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Need more? Email Us
Schneider Electric
CONN FERRULE 6AWG WHITE
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Phoenix Contact
CONN FERRULE TWO X 18AWG RED
Lowest to $0.1005
Panduit Corp
CONN FERRULE DIN 2AWG / Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess