EN
  • EN
  • DE

ATV12H075M3

Part No ATV12H075M3
Manufacturer Schneider Electric
Catalog Solenoids, Actuators
Description VARIABLE SPEED DRIVE ATV12 - 0.7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 4.2A
Wattage - Load 750 W
Interface RS-485
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548595-ATV12H075M3
Ultra Librarian 3D Model Ultra Librarian ATV12H075M3 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
ALTIVAR MACHINE ATV320, ALTIVAR
Need more? Email Us
Phoenix Contact
REVERSING RELAY 2A 42-550V LOAD
Lowest to $362.9357
Schneider Electric
ENCODER INTERFACE CARD, ALTIVAR,
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 2.2
Need more? Email Us
Festo Corporation
ELECTRIC CYLINDER
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.7
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.3
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.7
Need more? Email Us
Pololu Corporation
LINEAR ACTUATOR MOTOR 12V
Lowest to $45.5544

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess