EN
  • EN
  • DE
Part No 2303
Manufacturer Pololu Corporation
Catalog Solenoids, Actuators
Description LINEAR ACTUATOR MOTOR 12V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Motors, Actuators, Solenoids and Drivers - Electric Actuators/Cylinders
Mfr Pololu Corporation
Series Glideforce
Product Status Active
Type Linear Actuator
Motor Type Brushed
Stroke Length 2.000" (50.80mm)
Load Force (Dynamic) 112.40lbf (500.0N)
Load Force (Static) 562.02lbf (2500.0N)
Speed 0.57 in/s (14.5 mm/s)
Duty Cycle 25%
Voltage - Rated 12VDC
Construction Ball Screw
Features Limit Switches
Gear Reduction Ratio 20
Feedback Type Potentiometer
Termination Style Cable with Connector
Temperature Range - Operating -25°C ~ 65°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8501.10.4060
Win Source Part Number 540372-2303
Ultra Librarian 3D Model Ultra Librarian 2303 CAD Model

Description

The Glideforce Linear Actuator is a high-quality electric actuator/cylinder designed for various applications.

  • Termination Style: cable with connector
  • Speed: 0.57 in/s (14.5 mm/s)
  • IP Rating: IP65
  • Rated Voltage: 12VDC
  • Duty Cycle: 25%
  • Construction: ball screw
  • Status: active
  • Manufacturer: Pololu Corporation

You May Also Be Interested in

Omron
VARI FREQ DRIVE 5A 240V LOAD
Need more? Email Us
Kemet
SOLENOID PIEZO 42.0UM 150V / Multilayer Piezoelectric Actuator, Resin Coated
Need more? Email Us
Adafruit Industries LLC
MEDIUM PUSH-PULL SOLENOID 5V-6V
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE ATV12 - 0.1
Need more? Email Us
Kemet
KEMET, AE, RESIN, 18.0UM, 200N
Need more? Email Us
Pololu Corporation
Need more? Email Us
Schneider Electric
STD CONTROL 8-32A 110-240V
Need more? Email Us
Schneider Electric
ALTIVAR MACHINE ATV320, ALTIVAR
Need more? Email Us
Kemet
KEMET, AE, RESIN, 8.5UM, 3500N
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.5544 $91.1088
4+ $37.3781 $149.5124
5+ $36.2104 $181.0520
7+ $35.0427 $245.2989
9+ $33.8738 $304.8642
12+ $30.3696 $364.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess