EN
  • EN
  • DE

ATS01N222LU

Part No ATS01N222LU
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT START 200-240VAC 22A ATS01
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Motor Starter
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 22A
Wattage - Load 5500 W
Voltage - Supply 180 ~ 264VAC
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 60°C
For Use With/Related Products Altivar Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548582-ATS01N222LU
Ultra Librarian 3D Model Ultra Librarian ATS01N222LU CAD Model

Description

N

You May Also Be Interested in

SparkFun Electronics
STEPPER DRIVER 2A 35V LOAD / Stepper, Bipolar 5VDC Supply 2A 35V Load
Need more? Email Us
Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Pololu Corporation
TIC T834 USB STPR MTR CTRL
Lowest to $8.1185
Panasonic
ETHERCAT DRIVE / Servo AC 100 ~ 120VAC Supply 30A 120V Load
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD / Motor Driver Positioning Type
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess