EN
  • EN
  • DE

LDC1612QDNTRQ1

Part No LDC1612QDNTRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC IND TO DGTL 28B 4.08K 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Inductance-to-Digital Converter 28 b 4.08k I²C 12-WSON (4x4)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 12-WFDFN Exposed Pad
Case / Package 12-WSON (4x4)
Family Name LDC1612
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44528-1, 296-44528-2, 296-44528-1, -296-44528-1-ND, 296-44528-6
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876908-LDC1612QDNTRQ1
Ultra Librarian 3D Model Ultra Librarian LDC1612QDNTRQ1 CAD Model

Description

Product Overview: LDC1612QDNTRQ1 from Texas Instruments

The LDC1612QDNTRQ1 is a highly precise, automotive-qualified inductance-to-digital converter (LDC) from Texas Instruments, specifically designed for use in modern automotive and industrial applications. Its primary function is to measure small changes in the inductance of a sensor coil, which can be utilized in a variety of sensing applications, including but not limited to position, motion, and fluid level detection.

This innovative component leverages Texas Instruments' proprietary inductance-to-digital conversion technology to provide a robust and reliable solution that is resistant to environmental interferences such as temperature and humidity variations. The LDC1612QDNTRQ1 offers two inductive input channels, enabling it to support a wide range of sensor types and configurations.

The device boasts a high-resolution 28-bit data output and an I²C interface for communication, ensuring seamless integration with microcontrollers and other digital systems. Its programmable frequency range from 1 kHz to 10 MHz allows for flexibility in sensor design and application. Additionally, the LDC1612QDNTRQ1 includes a temperature sensor that can be used for compensation or monitoring purposes.

The LDC1612QDNTRQ1 is housed in a compact 16-pin WSON (Wettable Flank Small Outline No-lead) package, making it suitable for space-constrained applications. It operates over a wide supply voltage range of 2.7V to 3.6V, and its low power consumption makes it ideal for battery-operated and energy-sensitive systems.

With its robust design, the LDC1612QDNTRQ1 meets the AEC-Q100 standard for automotive reliability, ensuring performance in the demanding conditions of automotive environments. It also supports a wide operating temperature range, further enhancing its suitability for various industrial applications.

In summary, the LDC1612QDNTRQ1 from Texas Instruments is a versatile, high-performance LDC that offers precise measurement capabilities, making it an excellent choice for designers looking to incorporate reliable inductance sensing in their automotive or industrial products.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5669 $53.5035
35+ $2.9267 $102.4345
53+ $2.8353 $150.2709
73+ $2.7438 $200.2974
95+ $2.6524 $251.9780
127+ $2.3780 $302.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,008 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess