EN
  • EN
  • DE

9001KA5

Part No 9001KA5
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Contact Block
Description CONT BL SPST 3A 240V/550MA 125V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NC
Requires Switch Body
Termination Style Screw Terminal
Contact Rating @ Voltage 3A @ 240VAC, 550mA @ 125VDC
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony 9001K, Harmony 9001SK
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1562602-9001KA5
Ultra Librarian 3D Model Ultra Librarian 9001KA5 CAD Model

Description

N

You May Also Be Interested in

EAO
CONTACT BLK DPST-NO/NC 0.3A 50V
Need more? Email Us
Schneider Electric
CONT BL SPST 3A 120V/220MA 125V
Need more? Email Us
Schneider Electric
CONT BL DPST 6A 120V/550MA 125V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NC 5A 250V
Need more? Email Us
Schneider Electric
CONT BL SPST 6A 120V/550MA 125V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NC 6A 250V
Need more? Email Us
Schneider Electric
CONT BL DPST 6A 120V/550MA 125V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
Schneider Electric
CONT BL DPST 6A 120V/550MA 125V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess