EN
  • EN
  • DE

9001KA2G

Part No 9001KA2G
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Contact Block
Description CONTACT BLOCK SPST-NO 10A 600V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Requires Switch Body
Termination Style Screw Terminal
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony 9001K, Harmony 9001SK
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1562598-9001KA2G
Ultra Librarian 3D Model Ultra Librarian 9001KA2G CAD Model

Description

N

You May Also Be Interested in

EAO
CONTACT BLOCK DPST-NC 10A 500V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NO/NC 6A 250V
Need more? Email Us
EAO
CONTACT BLOCK DPST-NO 5A 250V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NO 0.1A 42V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NC 6A 500V
Need more? Email Us
EAO
CONTACT BLOCK SPST-NC 5A 250V
Need more? Email Us
Schneider Electric
CONT BL SPST 3A 120V/220MA 125V
Need more? Email Us
Schneider Electric
CONTACT BLOCK SPST-NO
Need more? Email Us
EAO
CONTACT BLOCK DPST-NC 6A 250V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess