EN
  • EN
  • DE

IT233

Part No IT233
Manufacturer Schaffner EMC Inc.
Catalog Pulse Transformers
Description XFRMR PULSE 1:1:1 DL 3MH .25A / 3mH Data/Voice Coupling Pulse Transformer 1:1:1 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Manufacturer Schaffner EMC Inc.
Packaging Tray
Transformer Type Data/Voice Coupling
Inductance 3mH
Mounting Through Hole
Size / Dimension 1.063" L x 0.886" W (27.00mm x 22.50mm)
Temperature Range - Operating -25°C ~ 70°C
Weight 0.46 oz (13.11 g)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 22-446,817-1503,IT 233,800051
Standard Package 100
Win Source Part Number 1328492-IT233
Ultra Librarian 3D Model Ultra Librarian IT233 CAD Model

Description

The 1328492-IT233 pulse transformer from Schaffner EMC Inc. is a high-quality and reliable component designed for data/voice coupling.

  • Size/Dimension: 1.063" L x 0.886" W (27.00mm x 22.50mm)
  • Inductance: 3mH
  • Package: tray
  • Standard Package: 100
  • Mounting: through-hole
  • Weight: 0.46 oz (13.11 g)
  • Operating Temperature: -25°C ~ 70°C
  • ROHS3 Compliant: Yes
  • REACH Regulations: unaffected

You May Also Be Interested in

iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7064 $54.8256
9+ $11.2463 $101.2167
14+ $10.8949 $152.5286
19+ $10.5434 $200.3246
25+ $10.1920 $254.8000
33+ $9.1376 $301.5408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess