EN
  • EN
  • DE

RN122-1-02-10M

Part No RN122-1-02-10M
Manufacturer Schaffner EMC Inc.
Catalog Filters
Description CMC 10MH 1A 2LN TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersCommon Mode Chokes
Manufacturer TE Connectivity Schaffner
Series RN
Packaging Tube
Part Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 10 mH @ 10 kHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 560mOhm (Typ)
Voltage Rating - AC 300V
Operating Temperature -40°C ~ 100°C
Approval Agency ENEC, UR, VDE
Mounting Type Through Hole
Size / Dimension 0.886" L x 0.846" W (22.50mm x 21.50mm)
Height (Max) 0.531" (13.50mm)
Package / Case Horizontal, 4 PC Pin
Base Product Number RN122
Ultra Librarian 3D Model Ultra Librarian RN122-1-02-10M CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FERRITE BEAD 30 OHM 0402 1LN
Lowest to $0.0681
Qorvo US Inc.
Signal Conditioning 5GHz Wi-Fi UNII2c-3 bandBoost Filter
Lowest to $3.8611
Qorvo US Inc.
Signal Conditioning 2300-2400MHz BAW
Lowest to $10.1866
Murata Electronics North America
Feed Through Capacitors 2200pF 20% 250Volts
Need more? Email Us
Murata Electronics North America
FERRITE BEAD 1K OHM 0603 1LN
Lowest to $0.0294
Mini-Circuits
Signal Conditioning LTCC Low Pass Filter, DC - 3700 MHz, 50ohm
Lowest to $11.5031
Pulse
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
Johanson Dielectrics Inc.
Feed Through Capacitors PLEASE SEE GLOBAL MFG PN: EMCP6R3W224M1GV001T
Lowest to $0.2911
TDK Corporation
EMI Filter Circuits Signal Line EMI Filter
Lowest to $2.9324

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5570 $50.1270
27+ $3.7391 $100.9557
42+ $3.6223 $152.1366
58+ $3.5054 $203.3132
74+ $3.3886 $250.7564
99+ $3.0380 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess