EN
  • EN
  • DE

RN114-4/02

Part No RN114-4/02
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description Common Mode Choke Through Hole Power Line 4A (Typ) 2 Lines 35 mOhm (Typ) -40°C ~ 125°C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer Schaffner-EMC-Inc.
Series RN
Packaging Tray
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 1.5mH @ 1kHz
Current Rating (Max) 4A (Typ)
DC Resistance (DCR) (Max) 35 mOhm (Typ)
Voltage Rating - AC 250V
Operating Temperature Range -40°C ~ 125°C
Approvals UR, VDE
Mounting Style Through Hole
Size / Dimension 0.886" L x 0.846" W (22.50mm x 21.50mm)
Height (Max) 0.531" (13.50mm)
Package Horizontal, 4 PC Pin
Win Source Part Number 210831-RN114-4/02
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian RN114-4/02 CAD Model

Description

The Schaffner-EMC-Inc. RN Common Mode Choke is a power line filter designed for signal processing, portable devices, and consumer electronics.

  • Voltage Rating: 250V AC
  • Current Rating: 4A (Typ)
  • Operating Temperature Range: -40°C to 125°C
  • Package: Horizontal, 4 PC Pin
  • Size: 0.886" L x 0.846" W (22.50mm x 21.50mm)
  • Height: 0.531" (13.50mm)
  • Lines: Two
  • Inductance: 1.5mH @ 1kHz
  • DC Resistance (DCR): 35 mOhm (Typ)
  • Approvals: UR and VDE

You May Also Be Interested in

Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Texas Instruments
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0373
AVX Corporation
Common mode Noise Filters
Lowest to $0.0681
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1278

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3324 $60.6536
33+ $3.5551 $117.3183
51+ $3.4431 $175.5981
70+ $3.3322 $233.2540
90+ $3.2213 $289.9170
120+ $2.8887 $346.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess