EN
  • EN
  • DE

OLI364FDJB-00VP

Part No OLI364FDJB-00VP
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description OLI, 200 A, NEMA 12/3R, 600 V, 3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Isolation Switch
For Use With/Related Products Circuit Breakers
Ultra Librarian 3D Model Ultra Librarian OLI364FDJB-00VP CAD Model

Description

NULL

You May Also Be Interested in

Schurter Inc.
CARRIER FUSE FIO/FIN SCREW TYPE
Need more? Email Us
AL
American Electrical Inc.
ALARM SWITCH 1NO 1 NC CONTACTS
Lowest to $133.6012
Eaton Bussmann
KNOB FOR HTB HOLDER 1/4\
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.0A 400V
Need more? Email Us
Schneider Electric
Need more? Email Us
Schurter Inc.
Need more? Email Us
Littelfuse Inc.
WIRE SEALS FOR 152003.
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BODY 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
HOLDER COVER FOR FH2 (ATO)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess