EN
  • EN
  • DE

FN7563-16-M4

Part No FN7563-16-M4
Manufacturer Schaffner EMC Inc.
Catalog Filters
Description FEED THROUGH FILTER 130VDC/130VA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersFeed Through Capacitors
Manufacturer TE Connectivity Schaffner
Series FN 756X
Packaging Bulk
Part Status Active
Capacitance 0.47 μF
Tolerance ±20%
Voltage - Rated 650V
Current 16 A
DC Resistance (DCR) (Max) 0.63mOhm (Typ)
Operating Temperature -40°C ~ 100°C
Ratings Y4
Mounting Type Bolt Mount
Package / Case Axial - Threaded Terminals
Size / Dimension 1.260" Dia x 3.228" L (32.00mm x 82.00mm)
Ultra Librarian 3D Model Ultra Librarian FN7563-16-M4 CAD Model

You May Also Be Interested in

Mini-Circuits
Signal Conditioning LTCC Low Pass Filter, DC - 3700 MHz, 50ohm
Lowest to $11.5031
Pulse
FERRITE BEAD 100 OHM 0603 1LN
Need more? Email Us
Wurth Electronics Inc
CMC 10MH 500MA 2LN SMD
Lowest to $9.5454
Samsung
FERRITE BEAD 2.5 KOHM 0805 1LN
Lowest to $0.0190
Murata Electronics North America
EMI Filter Circuits 50 UF 10V 2 PIN
Lowest to $0.4221
Qorvo US Inc.
Signal Conditioning 5GHz Wi-Fi UNII2c-3 bandBoost Filter
Lowest to $3.8611
Murata Electronics North America
FILTER
Lowest to $13.6363
Wurth Electronics Inc
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.2294
Max Echo
FERRITE BEAD 220 OHM 0603 1LN
Lowest to $0.0025

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.4755 $324.4755
2+ $290.9091 $581.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess