The TS4162-TL is a low-dropout (LDO) linear regulator produced by SANYO Semiconductor. This regulator is designed for applications where a stable output voltage is required with minimal voltage drop, making it ideal for battery-powered and other low-voltage systems.
Applications
- Portable and battery-powered devices
- Power management in mobile phones
- Regulation for microcontrollers and digital circuits
- Post-regulation for switch-mode power supplies
- Low-noise power supplies for audio equipment
Features
- Low dropout voltage operation
- Low quiescent current for energy efficiency
- Built-in overcurrent and short-circuit protection
- Thermal shutdown protection to prevent overheating
- Stable with ceramic output capacitors
Benefits
- Extends battery life in portable applications due to low power consumption.
- Provides robust protection against potential circuit faults.
- Ensures reliable operation even with fluctuations in input voltage or load current.
- Simplifies design with stable operation using ceramic capacitors.
- Offers a compact and efficient solution for voltage regulation.
Additional Details
The TS4162-TL operates with a low dropout voltage, allowing it to maintain a stable output even when the input voltage is close to the desired output. Its low quiescent current minimizes wasted power, making it an efficient solution for portable devices. The built-in protection features ensure safe operation under fault conditions. For complete technical specifications, including dropout voltage, output voltage options, and package details, consult the manufacturer's datasheet. The TS4162-TL is often chosen for its balance of performance, efficiency, and protection features.