EN
  • EN
  • DE

SVC354

Part No SVC354
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description Composite Varactor Diode for AM Receiver Low-Voltage Electronic Tuning Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1262636-SVC354
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC354 CAD Model

Description

The SVC354, manufactured by SANYO Semiconductor, is a variable capacitance diode (varicap) designed for use in electronic tuning applications. This diode's capacitance varies inversely with the applied voltage, allowing it to be used for tuning circuits, frequency modulation, and other voltage-controlled applications.

Applications

  • Electronic tuning circuits in radio receivers
  • Voltage-controlled oscillators (VCOs)
  • Frequency synthesizers
  • Automatic frequency control (AFC) circuits
  • FM modulators

Features

  • High capacitance ratio for wide tuning range
  • Low series resistance for minimal signal loss
  • High Q factor for stable oscillation
  • Small package size for compact designs
  • Excellent linearity for low distortion

Benefits

  • Provides precise and stable electronic tuning
  • Enables wide frequency coverage in tuning applications
  • Minimizes signal loss and improves signal-to-noise ratio
  • Ensures stable oscillation in VCOs
  • Allows for compact and space-saving circuit designs

Additional Details

The SVC354's key characteristic is its variable capacitance, which changes with the reverse voltage applied to the diode. This capacitance variation allows for precise control of the resonant frequency in tuned circuits. Its low series resistance minimizes signal loss, ensuring a clean signal. The high Q factor contributes to the stability of oscillators and tuned circuits. The SVC354 is typically housed in a small package, making it suitable for compact electronic designs.

This varicap diode is widely used in applications requiring voltage-controlled tuning, such as radio receivers, where it allows for electronic selection of different stations. Its high capacitance ratio enables a wide tuning range, ensuring that a large number of frequencies can be covered. It’s also employed in voltage-controlled oscillators (VCOs) and frequency synthesizers, where its stable and linear characteristics are crucial for precise frequency generation.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess